EN
  • EN
  • DE

HMT41GR7MFR8A-H9T3

Part No HMT41GR7MFR8A-H9T3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949365-HMT41GR7MFR8A-H9T3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GR7MFR8A-H9T3 CAD Model

Description

The HMT41GR7MFR8A-H9T3 is a 8GB DDR3 PC3-12800 ECC Registered DIMM from Hynix Semiconductor. Designed for servers and high-performance workstations, this memory module provides enhanced reliability and stability for demanding applications.

Applications

  • Servers requiring high-capacity, reliable memory
  • Workstations used for professional content creation
  • High-performance computing (HPC) environments
  • Virtualization platforms
  • Database servers

Features

  • 8GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates and improved performance compared to older DDR2 memory.
  • PC3-12800: Operates at a speed of 1600MHz, providing a bandwidth of 12.8 GB/s.
  • ECC Registered: Features Error Correcting Code (ECC) to detect and correct single-bit errors, ensuring data integrity and system stability. The 'Registered' aspect means the module includes a register that buffers commands and addresses, reducing the load on the memory controller.
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor for compatibility with a wide range of server and workstation motherboards.
  • 1.5V Voltage: Operates at a standard 1.5V voltage, contributing to energy efficiency and reduced heat generation.

Benefits

  • Improved System Stability: ECC functionality ensures data integrity and prevents system crashes caused by memory errors.
  • Enhanced Performance: High-speed DDR3 technology and large capacity allow for faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Increased Reliability: Registered DIMM design reduces the load on the memory controller, enhancing the overall reliability and longevity of the system.
  • Greater Memory Capacity: 8GB capacity enables users to run memory-intensive applications and handle large datasets without performance bottlenecks.
  • Energy Efficiency: 1.5V operating voltage minimizes power consumption and heat generation, contributing to a cooler and more energy-efficient system.

Additional Details

The HMT41GR7MFR8A-H9T3 is designed to meet the demanding requirements of server and workstation environments. It is compatible with motherboards that support DDR3 ECC Registered DIMMs. The module is thoroughly tested to ensure reliability and performance. This module is a suitable upgrade for systems needing more memory or requiring ECC for data integrity.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess