EN
  • EN
  • DE

ADSP-2181

Part No ADSP-2181
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DSP Microcomputer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142211-ADSP-2181
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-2181 CAD Model

Description

The ADSP-2181 from Analog Devices Inc. is a high-performance, single-chip microcomputer optimized for digital signal processing (DSP) and other high speed numeric processing applications. This powerful processor is part of the ADSP-218x family, known for its exceptional computing power and flexibility, making it an ideal choice for a broad range of applications in telecommunications, audio, video, and industrial control systems.

Key Features:

  • High Performance: With a 16-bit fixed-point DSP core, the ADSP-2181 operates at a speed of up to 40 MIPS (million instructions per second), providing robust performance for complex algorithms and signal processing tasks.
  • On-Chip Memory: It comes equipped with 16K bytes of on-chip RAM and 48K bytes of on-chip ROM, allowing for efficient program and data management without the need for external memory in many applications.
  • Flexible Peripheral Options: The processor includes a variety of peripherals such as three timer/counters, a serial port, and a host of digital input/output lines, providing versatility and reducing system component count.
  • Dynamic Power-Down Feature: The ADSP-2181 supports a dynamic power-down feature which significantly reduces power consumption during idle periods, making it suitable for power-sensitive applications.
  • Easy Integration: Its 80-lead QFP (Quad Flat Package) allows for easy integration into system designs, providing a compact and efficient solution for embedded applications.
  • Instruction Set: The processor's rich instruction set is optimized for DSP operations, including multiply-accumulate, bit-reversed addressing, and block repeat operations.

Applications:

The ADSP-2181 is designed to handle a wide array of applications, such as:

  • Speech and audio processing
  • Image and video processing
  • Telecommunications
  • Instrumentation and control systems

With its combination of performance, on-chip features, and ease of use, the ADSP-2181 from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and powerful DSP solution.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.7160 $80.7160
2+ $66.2289 $132.4578
3+ $64.1591 $192.4773
4+ $62.0893 $248.3572
5+ $60.0196 $300.0980
7+ $53.8115 $376.6805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess