EN
  • EN
  • DE

HMT425S6CFR6C-PBN0

Part No HMT425S6CFR6C-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 256Mx64 SODIMM 1Rx16 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947744-HMT425S6CFR6C-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT425S6CFR6C-PBN0 CAD Model

Description

The Hynix Semiconductor HMT425S6CFR6C-PBN0 is a 2GB DDR3-1600 SODIMM memory module designed for laptops and other small form factor computers. This module operates at a speed of 1600 MHz (PC3-12800) and provides a compact solution for increasing system memory and improving overall performance in portable devices.

Applications

  • Laptops
  • Notebooks
  • Small Form Factor PCs
  • Embedded Systems

Features

  • 2GB Capacity
  • DDR3 Technology
  • 1600MHz (PC3-12800) Speed
  • SODIMM (Small Outline Dual In-Line Memory Module)
  • 204-Pin
  • 1.35V or 1.5V Operating Voltage (depending on the system)

Benefits

  • Increased system responsiveness and performance in laptops
  • Improved multitasking capabilities for mobile computing
  • Cost-effective memory upgrade for portable devices
  • Easy installation in compatible laptops
  • Low power consumption for extended battery life

Additional Details

The HMT425S6CFR6C-PBN0 is a 204-pin SODIMM module and typically operates at either 1.35V (DDR3L) or 1.5V, depending on the specific system requirements. It is designed to meet the demands of mobile computing applications, from general use to more demanding tasks such as video streaming and document editing. Its DDR3 technology ensures efficient data transfer rates, allowing for seamless multitasking and faster application loading times in laptops. This module is an excellent choice for those looking to boost the performance of their laptops and portable devices without compromising battery life. Its compact size and efficient power consumption make it ideal for mobile computing environments.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess