EN
  • EN
  • DE

HMTA8GL7MHR4C-PBM2

Part No HMTA8GL7MHR4C-PBM2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 8Gx72 LRDIMM 8Rx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948300-HMTA8GL7MHR4C-PBM2
Series *
Ultra Librarian 3D Model Ultra Librarian HMTA8GL7MHR4C-PBM2 CAD Model

Description

The Hynix HMTA8GL7MHR4C-PBM2 is a 8GB DDR4 2400MHz ECC Registered DIMM (RDIMM) memory module designed for servers and high-performance computing environments. It provides a balance of memory capacity and error correction to ensure data integrity and system stability. These modules are designed for high bandwidth and efficient performance.

Applications

  • Servers
  • Data centers
  • High-performance computing (HPC) environments
  • Virtualization platforms
  • Cloud computing infrastructure

Features

  • DDR4 technology for increased bandwidth and speed
  • 8GB capacity
  • 2400MHz clock speed
  • ECC (Error-Correcting Code) for detecting and correcting memory errors
  • Registered DIMM (RDIMM) design for improved signal integrity and capacity
  • 288-pin DIMM form factor
  • Low voltage operation for reduced power consumption (typically 1.2V)

Benefits

  • Increased system stability and reliability due to ECC functionality
  • Improved performance for memory-intensive applications
  • Greater memory capacity to support larger workloads and virtual machines
  • Reduced downtime and data corruption
  • Enhanced energy efficiency

Additional Details

The HMTA8GL7MHR4C-PBM2 module adheres to JEDEC standards for DDR4 memory. It is designed to be compatible with a wide range of server platforms and chipsets. The specific voltage and timings of the module should be verified in the product datasheet. The module incorporates advanced thermal management features to ensure reliable operation under high-load conditions. It improves overall system responsiveness and throughput. The use of high-quality components ensures a long service life and minimal maintenance requirements. The module is rigorously tested to ensure compatibility and stability across a variety of operating environments. The part is likely organized as Single Rank or Dual Rank; verify from the datasheet. This memory is designed to handle the demands of modern server applications, providing a stable and efficient platform for critical workloads.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess