EN
  • EN
  • DE

IBM 00AE524 - Intel Xeon Processor E5-2658 v2 10C 2.4GHz 25MB

Part No IBM 00AE524 - Intel Xeon Processor E5-2658 v2 10C 2.4GHz 25MB
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-2658 v2 10C 2.4GHz 25MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420156-IBM 00AE524 - Intel Xeon Processor E5-2658 v2 10C 2.4GHz 25MB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AE524 - Intel Xeon Processor E5-2658 v2 10C 2.4GHz 25MB CAD Model

Description

The IBM 00AE524 integrates the Intel Xeon Processor E5-2658 v2, a high-performance processor designed to meet the rigorous demands of enterprise-level applications and data analytics. Featuring 10 cores and a base clock speed of 2.4GHz, this processor is engineered to deliver exceptional multitasking capabilities and enhanced processing power for complex computations and large data sets. With a 25MB cache, the E5-2658 v2 ensures efficient data retrieval and storage, minimizing latency in high-transaction environments. This processor supports advanced virtualization technology, enabling more efficient resource utilization and improved system scalability. It also comes with built-in security features that provide robust protection against data breaches and cyber threats, making it a reliable choice for critical infrastructure. The IBM 00AE524 with the Intel Xeon Processor E5-2658 v2 exemplifies IBM's commitment to integrating cutting-edge technology into its products, providing customers with powerful, secure, and efficient computing solutions.

You May Also Be Interested in

TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
TE Connectivity
732-0729-16
Lowest to $151.8881
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess