EN
  • EN
  • DE

IBM 00AK211 - 4TB 7.2K 3.5 INCH NL HDD

Part No IBM 00AK211 - 4TB 7.2K 3.5 INCH NL HDD
Manufacturer IBM
Catalog Harddrives
Description 4TB 7.2K 3.5 INCH NL HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418847-IBM 00AK211 - 4TB 7.2K 3.5 INCH NL HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK211 - 4TB 7.2K 3.5 INCH NL HDD CAD Model

Description

The IBM 00AK211 hard disk drive is a high-capacity storage device engineered to meet the needs of businesses requiring substantial data storage without compromising on reliability. This 4TB Nearline (NL) HDD operates at a 7.2K RPM spindle speed and is housed in a 3.5-inch form factor, making it ideal for traditional storage arrays, direct-attached storage, and network-attached storage solutions. With its large storage capacity, it's particularly suited for data archival, backup operations, and as a cost-effective option for less frequently accessed data. Its integration into a storage infrastructure allows for significant storage expansion while ensuring data is accessible when needed. The drive's compatibility with the SAS interface facilitates high data transfer rates and connectivity with a wide range of enterprise-grade systems, ensuring seamless integration into existing IT environments. Additionally, the IBM 00AK211 is designed with durability and reliability in mind, offering a robust storage solution for businesses looking to efficiently manage their growing data volumes.

You May Also Be Interested in

IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
4TB NL SAS LFF HDD
Need more? Email Us
IBM
IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Need more? Email Us
IBM
12TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess