EN
  • EN
  • DE

IBM 00AK374 - 600GB 2.5 inch SAS 15K HDD

Part No IBM 00AK374 - 600GB 2.5 inch SAS 15K HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 600GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418866-IBM 00AK374 - 600GB 2.5 inch SAS 15K HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK374 - 600GB 2.5 inch SAS 15K HDD CAD Model

Description

The IBM 00AK374 hard disk drive is designed for enterprise-level performance, offering 600GB of storage capacity in a 2.5-inch form factor. This HDD features a spindle speed of 15,000 RPM, among the highest available for mechanical drives, providing fast access times and high throughput for critical applications. Using a SAS interface with a data transfer rate of up to 12 Gb/s, it ensures rapid file transfers and excellent compatibility with a wide array of enterprise server and storage systems. Ideal for high-performance computing environments, database applications, and any scenario where speed and reliability are crucial, the IBM 00AK374 combines high storage density with exceptional performance. Its incorporation into an IT infrastructure enhances data handling capabilities, supports demanding workloads, and serves as a dependable component in a comprehensive data storage strategy.

You May Also Be Interested in

IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess