EN
  • EN
  • DE

IBM 00AR142 - IBM 4TB 3.5inch 6Gbps NL SAS HDD

Part No IBM 00AR142 - IBM 4TB 3.5inch 6Gbps NL SAS HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 4TB 3.5inch 6Gbps NL SAS HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419094-IBM 00AR142 - IBM 4TB 3.5inch 6Gbps NL SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR142 - IBM 4TB 3.5inch 6Gbps NL SAS HDD CAD Model

Description

The IBM 00AR142 hard disk drive offers a substantial storage solution with a 4TB capacity, designed to meet the needs of enterprise systems requiring large-scale data storage. Operating with a 6Gbps Near-Line Serial Attached SCSI (NL SAS) interface, this drive delivers dependable performance and connectivity, making it suitable for data-intensive applications. Its 3.5-inch form factor ensures compatibility with a broad range of enterprise server and storage chassis, allowing for flexible deployment in data centers. This HDD is engineered for high reliability and durability, making it an excellent choice for applications such as data archiving, cloud storage, and digital content repositories. The drive's large capacity and robust performance make it particularly well-suited for environments where data volume and accessibility are critical, providing businesses with a scalable and reliable storage solution. With the IBM 00AR142 HDD, enterprises can achieve optimal storage density and performance, supporting their growth and data management requirements.

You May Also Be Interested in

IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess