EN
  • EN
  • DE

IBM 00AR262 - 800GB 2.5inch SSD

Part No IBM 00AR262 - 800GB 2.5inch SSD
Manufacturer IBM
Catalog Harddrives
Description 800GB 2.5inch SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418589-IBM 00AR262 - 800GB 2.5inch SSD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR262 - 800GB 2.5inch SSD CAD Model

Description

The IBM 00AR262 is an enterprise-grade Solid State Drive (SSD) with a storage capacity of 800GB, designed to meet the high-performance and high-reliability requirements of enterprise applications. This 2.5-inch SSD leverages advanced NAND Flash technology to deliver exceptional read and write speeds significantly faster than traditional Hard Disk Drives (HDDs), thereby reducing system boot times, accelerating data retrieval processes, and improving overall system responsiveness. Engineered for durability and endurance, this SSD incorporates IBM's stringent quality controls and is built to withstand the rigors of 24/7 operations in demanding data center environments. The 00AR262 model features a SATA interface, ensuring compatibility with a wide range of IBM servers and storage systems, and offering an easy upgrade path for existing systems seeking enhanced performance and lower power consumption. Its compact 2.5-inch form factor allows for increased storage density in data centers, enabling IT administrators to optimize rack space while achieving scalable storage performance.

You May Also Be Interested in

IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
IBM 2072-ACKA. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Need more? Email Us
IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us
IBM
571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Need more? Email Us
IBM
1.2TB 10K 12Gb SAS 2.5 Inch HDD
Need more? Email Us
IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
775GB Enterprise SFF-3 4K SSD
Need more? Email Us
IBM
IBM 300GB SAS 2.5" 10000RPM. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess