EN
  • EN
  • DE

IBM 00FX874 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)

Part No IBM 00FX874 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418628-IBM 00FX874 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00FX874 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i) CAD Model

Description

The IBM 00FX874 disk drive is a cutting-edge storage device engineered for the IBM i platform, offering a compact yet powerful storage solution with a capacity of 139GB. This drive is notable for its exceptional spindle speed of 15,000 RPM, which ensures rapid data access and superior performance for time-sensitive operations. Encased in a Small Form Factor 3 (SSF-3) chassis, it integrates seamlessly into a variety of server environments without occupying excessive space. The SAS interface of the drive facilitates high-speed data transfer, making it well-suited for applications that demand quick responsiveness and high throughput. Whether it's running databases, executing complex queries, or supporting business-critical applications, the IBM 00FX874 drive delivers consistent and reliable performance. Its robust design and advanced engineering make it an ideal choice for organizations that require high-speed storage capabilities within the IBM i ecosystem.

You May Also Be Interested in

IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess