EN
  • EN
  • DE

IBM 00LY530 - Mainstream 400GB SSD NVMe M.2 Module

Part No IBM 00LY530 - Mainstream 400GB SSD NVMe M.2 Module
Manufacturer IBM
Catalog Harddrives
Description Mainstream 400GB SSD NVMe M.2 Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419140-IBM 00LY530 - Mainstream 400GB SSD NVMe M.2 Module
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00LY530 - Mainstream 400GB SSD NVMe M.2 Module CAD Model

Description

The IBM 00LY530 Mainstream 400GB SSD NVMe M.2 Module is a high-performance storage solution designed to meet the demands of next-generation computing environments. Leveraging the revolutionary NVMe (Non-Volatile Memory express) interface, this SSD delivers blazing-fast data transfer speeds, significantly outperforming traditional SATA SSDs and HDDs. The 400GB capacity provides ample space for critical applications, data caching, and high-speed storage tasks, making it a versatile option for a wide range of uses, from personal computing to enterprise-level applications. The compact M.2 module form factor allows for easy installation in desktops, laptops, and servers without taking up excessive space, promoting efficient system design and improved airflow. This drive is engineered for durability and reliability, with advanced features to protect data integrity and extend the drive's lifespan. Users can expect lower latency, reduced power consumption, and enhanced overall system responsiveness, making the IBM 00LY530 an excellent choice for those seeking to upgrade their storage capabilities with cutting-edge SSD technology.

You May Also Be Interested in

IBM
4TB NL SAS LFF HDD
Need more? Email Us
IBM
IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Need more? Email Us
IBM
73.4GB 15K RPM SAS SFF-1 HDD (AIX)
Need more? Email Us
IBM
900G 15K 12gbps SAS 3,5in HDD
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 300GB SAS 2.5" 10000RPM. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
16 PAK 300 GB/15K DDM
Need more? Email Us
IBM
1.2TB 10K 12Gb SAS 2.5 Inch HDD
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess