EN
  • EN
  • DE

IBM 00ND480 - PCIe3 LP 4-port(10Gb FCoE & 1GbE) SFP+Copper&RJ45

Part No IBM 00ND480 - PCIe3 LP 4-port(10Gb FCoE & 1GbE) SFP+Copper&RJ45
Manufacturer IBM
Catalog Adapters
Description PCIe3 LP 4-port(10Gb FCoE & 1GbE) SFP+Copper&RJ45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414741-IBM 00ND480 - PCIe3 LP 4-port(10Gb FCoE & 1GbE) SFP+Copper&RJ45
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00ND480 - PCIe3 LP 4-port(10Gb FCoE & 1GbE) SFP+Copper&RJ45 CAD Model

Description

The IBM 00ND480 adapter is a cutting-edge network interface card designed for high-speed data transferring within modern data centers and enterprise environments. It capitalizes on the advancements of PCIe 3.0 technology, providing a low-profile form factor that fits perfectly into a variety of server chassis, including those with space constraints. This adapter features four ports, two of which are capable of 10Gb FCoE (Fibre Channel over Ethernet) connectivity, while the other two support 1GbE (Gigabit Ethernet). Such versatility allows for a wide range of network configurations, optimizing both legacy and contemporary infrastructure setups. The inclusion of both SFP+ (Small Form-factor Pluggable Plus) and Copper & RJ45 interfaces gives users the ultimate flexibility in cable and connection types. This means businesses can achieve high-performance network connections using either fiber optic or copper cables, depending on the distance and bandwidth requirements of their specific network architecture. The IBM 00ND480 adapter is particularly suitable for virtualized environments and high-volume storage applications, providing a reliable, high-speed network interface that significantly enhances data transmission efficiency across the network.

You May Also Be Interested in

Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess