EN
  • EN
  • DE

IBM 00P3072 - 73,4GB 10K U3 SCSI DDR ASS

Part No IBM 00P3072 - 73,4GB 10K U3 SCSI DDR ASS
Manufacturer IBM
Catalog Harddrives
Description IBM 73GB SCSI 10000rpm 3.5"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418639-IBM 00P3072 - 73,4GB 10K U3 SCSI DDR ASS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00P3072 - 73,4GB 10K U3 SCSI DDR ASS CAD Model

Description

The IBM 00P3072 hard disk drive is a specialized storage solution designed to meet the demands of high-performance computing environments. This drive offers a storage capacity of 73.4GB, coupled with an Ultra3 SCSI interface that provides high data transfer rates, making it suitable for applications requiring fast access to data and reliable operation. Operating at a spindle speed of 10,000 RPM, it ensures efficient performance for data-intensive tasks. The drive is engineered to support Double Data Rate (DDR) technology, enhancing its ability to quickly read and write data, thereby reducing processing times for complex operations. Its compatibility with DDR ASS (Advanced Solid State) technology further underscores its suitability for systems that benefit from the high-speed, low-latency characteristics of solid-state drives but require the reliability and compatibility of SCSI interfaces. The IBM 00P3072 drive is an excellent choice for businesses and IT professionals who need robust and reliable storage solutions for their legacy systems.

You May Also Be Interested in

IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess