EN
  • EN
  • DE

IBM 00WY983 - 4-port 16 Gbps Fibre Channel adapter w/SFP

Part No IBM 00WY983 - 4-port 16 Gbps Fibre Channel adapter w/SFP
Manufacturer IBM
Catalog IT infrastructure Accessories
Description 4-port 16 Gbps Fibre Channel adapter w/SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413533-IBM 00WY983 - 4-port 16 Gbps Fibre Channel adapter w/SFP
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00WY983 - 4-port 16 Gbps Fibre Channel adapter w/SFP CAD Model

Description

The IBM 00WY983 represents a cutting-edge 4-port 16 Gbps Fibre Channel adapter, complete with SFP (Small Form-factor Pluggable) transceivers, designed to enable high-speed connectivity and data transfer rates for enterprise-level storage networks. This adapter is engineered to support the most demanding storage workloads and applications, offering significant enhancements in terms of bandwidth, latency, and performance. The inclusion of 16 Gbps Fibre Channel technology means that this adapter can facilitate faster data transfers, making it an ideal solution for environments where speed and efficiency are crucial, such as in high-performance computing, large-scale virtualization, and intensive database applications. With its four ports, the IBM 00WY983 provides increased connectivity options and flexibility, allowing for robust, redundant paths to storage networks, which is critical for ensuring high availability and reliability. The adapter comes with SFP modules, ensuring immediate connectivity and compatibility with a wide range of Fibre Channel SAN environments. Implementing this Fibre Channel adapter in a data center infrastructure equips organizations with the ability to handle growing data volumes efficiently, ensuring the seamless flow of information and maintaining high performance across networks.

You May Also Be Interested in

Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess