EN
  • EN
  • DE

IBM 00Y2445 - IBM 800GB SSD 12Gbps 2.5inch

Part No IBM 00Y2445 - IBM 800GB SSD 12Gbps 2.5inch
Manufacturer IBM
Catalog Harddrives
Description IBM 800GB SSD 12Gbps 2.5inch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418764-IBM 00Y2445 - IBM 800GB SSD 12Gbps 2.5inch
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y2445 - IBM 800GB SSD 12Gbps 2.5inch CAD Model

Description

The IBM 00Y2445 solid-state drive marks a significant leap in data storage technology for enterprise environments with its 800GB capacity and lightning-fast 12Gbps SAS interface. This 2.5-inch SSD offers blistering speeds for both read and write operations, drastically reducing data access times compared to conventional HDDs. Designed for high-performance computing, database applications, and large-scale virtualization, the 00Y2445 can handle intensive workloads with ease, offering lower latency and improved response times. Additionally, the SSD features enhanced durability and reliability with no moving parts, resulting in lower power consumption and a decreased risk of mechanical failure. Ideal for businesses looking to upgrade their data storage capabilities for improved efficiency and performance.

You May Also Be Interested in

IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess