EN
  • EN
  • DE

IBM 1812-5416 - 4Gbps FC, 450 GB/15K E-DDM

Part No IBM 1812-5416 - 4Gbps FC, 450 GB/15K E-DDM
Manufacturer IBM
Catalog Harddrives
Description IBM 1812-5416. HDD capacity: 450 GB, HDD speed: 15000 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418814-IBM 1812-5416 - 4Gbps FC, 450 GB/15K E-DDM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1812-5416 - 4Gbps FC, 450 GB/15K E-DDM CAD Model

Description

The IBM 1812-5416 is a sophisticated storage solution that combines a large 450GB capacity with a high-speed 4Gbps Fibre Channel (FC) interface, suitable for demanding enterprise environments. Operating at a spindle speed of 15,000 RPM, this Enterprise Disk Drive Module (E-DDM) provides rapid access to data, ensuring high throughput and efficiency for applications such as data analysis, online transaction processing, and high-performance computing. The 4Gbps FC connection facilitates swift data transfer rates between the storage device and the network, enhancing overall system performance and reliability. This drive is designed to integrate seamlessly into IBM's storage systems, offering a scalable and secure storage solution. Its exceptional speed and capacity make it an ideal choice for organizations that require robust storage capabilities to manage large volumes of data. The drive's engineering emphasizes durability and data integrity, making it a reliable component of a comprehensive data management strategy for business-critical applications.

You May Also Be Interested in

IBM
IBM 00Y2425
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess