EN
  • EN
  • DE

IBM 1947 - 139GB 15K RPM SAS SFF-2 DISK UNIT (IBM i)

Part No IBM 1947 - 139GB 15K RPM SAS SFF-2 DISK UNIT (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 139GB 15K RPM SAS SFF-2 DISK UNIT (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418800-IBM 1947 - 139GB 15K RPM SAS SFF-2 DISK UNIT (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1947 - 139GB 15K RPM SAS SFF-2 DISK UNIT (IBM i) CAD Model

Description

The IBM 1947 is a high-performance, enterprise-grade Small Form Factor (2.5-inch) hard disk drive offering 139GB of storage capacity. It operates at a spindle speed of 15,000 RPM, delivering exceptional read/write speeds crucial for mission-critical applications that demand high throughput and low latency. Designed for use with the IBM i operating system, this SAS (Serial Attached SCSI) disk unit provides reliable, secure storage for databases, transactional data, and other high-availability applications. Its compatibility with SFF-2 slots ensures that it can be seamlessly integrated into IBM's server and storage systems. The drive's high rotation speed significantly reduces data access times, making it an ideal solution for organizations that require fast data retrieval for real-time processing and analytics. Additionally, its integration capabilities with IBM's advanced RAID systems enhance data protection and system uptime, further solidifying the IBM 1947 as a critical component for enterprise data centers.

You May Also Be Interested in

IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess