EN
  • EN
  • DE

IBM 2072-FILLER - v3700 G1 2.5inch HDD blinder

Part No IBM 2072-FILLER - v3700 G1 2.5inch HDD blinder
Manufacturer IBM
Catalog Spare Parts
Description v3700 G1 2.5inch HDD blinder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1421744-IBM 2072-FILLER - v3700 G1 2.5inch HDD blinder
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2072-FILLER - v3700 G1 2.5inch HDD blinder CAD Model

Description

The IBM 2072-FILLER - v3700 G1 2.5inch HDD blinder is a practical accessory designed to maintain airflow efficiency and thermal management within IBM Storwize V3700 storage systems. When hard drive bays are empty, this HDD blinder fills the void, preventing disruption of the internal airflow that could lead to overheating of critical components. This is essential for maintaining optimal operational conditions and ensuring the longevity and reliability of the storage system. By using HDD blinders, organizations can safeguard their equipment against potential thermal issues, especially in densely packed data center environments where temperature control is crucial. The IBM 2072-FILLER is specifically designed for 2.5-inch hard drive bays, offering a perfect fit and easy installation, making it an indispensable component for any V3700 storage system configuration that includes unused drive slots.

You May Also Be Interested in

HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess