EN
  • EN
  • DE

IBM 24R1922 - IBM LTO Ultrium 3 Tape Cartridge

Part No IBM 24R1922 - IBM LTO Ultrium 3 Tape Cartridge
Manufacturer IBM
Catalog IT infrastructure Accessories
Description IBM 24R1922. Product type: Blank data tape, Media type: LTO, Compressed capacity: 800 GB. Tape size: 1.27 cm, Tape length: 680 m, Tape thickness: 8 µm. Dimensions (WxDxH): 102 x 105 x 21.5 mm, Total storage capacity: 400 GB, Recording technology: LTO Ultrium 3Single unit LTO Ultrium storage media.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413673-IBM 24R1922 - IBM LTO Ultrium 3 Tape Cartridge
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 24R1922 - IBM LTO Ultrium 3 Tape Cartridge CAD Model

Description

The IBM 24R1922 LTO Ultrium 3 Tape Cartridge is a high-capacity, reliable data storage solution tailor-made for long-term data archiving and backup. Utilizing the third generation of Linear Tape-Open (LTO) technology, this tape cartridge offers a substantial storage capacity of up to 400GB native, and up to 800GB of compressed data, making it an excellent choice for organizations with significant data archival needs. The LTO-3 technology incorporated in the IBM 24R1922 enhances data transfer speeds, achieving rates up to 80MB/s native and up to 160MB/s in compressed mode. This ensures that large volumes of data can be backed up or retrieved in a time-efficient manner, a critical attribute for businesses requiring fast access to archived data for regulatory compliance or operational continuity. The durability and reliability of the IBM 24R1922 LTO Ultrium 3 Tape Cartridge are standout features. Designed for longevity, these cartridges are capable of enduring thousands of passes over the tape head, equating to years, if not decades, of dependable service. Additionally, LTO-3 technology includes features such as WORM (Write Once, Read Many) capabilities, which prevent data from being overwritten or altered, ensuring the integrity and security of the stored information. Furthermore, the tape's compatibility with all LTO Ultrium 3 tape drives streamlines its integration into existing tape-based storage systems. For enterprises that prioritize data security and archival reliability, the IBM 24R1922 LTO-3 tape cartridge is a strategic choice, providing scalable storage solutions alongside robust data protection features.

You May Also Be Interested in

Dell
SD FLASH 8GB
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess