EN
  • EN
  • DE

IBM 2682 - 1063Mbps Optical Bus Card - SPD

Part No IBM 2682 - 1063Mbps Optical Bus Card - SPD
Manufacturer IBM
Catalog Adapters
Description 1063Mbps Optical Bus Card - SPD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413949-IBM 2682 - 1063Mbps Optical Bus Card - SPD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2682 - 1063Mbps Optical Bus Card - SPD CAD Model

Description

The IBM 2682 Optical Bus Card with SPD technology is a groundbreaking networking component designed to provide ultra-high-speed optical connectivity within complex computing systems and data centers. Boasting a data transfer rate of up to 1063 Mbps, this optical bus card represents a significant advancement in data communication technology, enabling rapid data exchange and processing across a wide range of applications. Optimized for speed, reliability, and scalability, the IBM 2682 is ideal for environments where large volumes of data need to be moved quickly and efficiently. Its use of optical technology minimizes latency and maximizes bandwidth, making it suitable for high-performance computing, real-time data analysis, and large-scale virtualization projects. The card's SPD (Serial Presence Detect) feature also enhances its interoperability with various devices and systems, automatically configuring connection parameters for optimal performance. This optical bus card is a testament to IBM's commitment to innovation in the field of data communications, offering a solution that not only meets but exceeds the demands of modern data-intensive applications. Its integration into IT infrastructures paves the way for significant improvements in data transfer efficiency, system responsiveness, and overall network performance, providing a solid foundation for the future of high-speed data networking.

You May Also Be Interested in

NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
Supermicro
Supermicro AOC-SGP-I4
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
4-Port FCP Target 4Gb HBA PCIe Card
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess