EN
  • EN
  • DE

IBM 8202-E4B-8350 - P7 720 Server - 4-core 3.0 GHz POWER7 P05

Part No IBM 8202-E4B-8350 - P7 720 Server - 4-core 3.0 GHz POWER7 P05
Manufacturer IBM
Catalog Server
Description P7 720 Server - 4-core 3.0 GHz POWER7 P05
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421278-IBM 8202-E4B-8350 - P7 720 Server - 4-core 3.0 GHz POWER7 P05
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8202-E4B-8350 - P7 720 Server - 4-core 3.0 GHz POWER7 P05 CAD Model

Description

The IBM 8202-E4B-8350, part of the Power7 720 Server line, is a powerful server solution designed for businesses seeking a balance between performance, efficiency, and scalability. Powered by a 4-core 3.0 GHz POWER7 processor, this server delivers exceptional speed and reliability, making it suitable for a wide array of business applications. The P05 software tier classification underscores its value proposition for small to medium-sized enterprises, offering them a cost-effective yet powerful server solution. Beyond its impressive processing capabilities, the P7 720 Server emphasizes energy efficiency, helping businesses reduce their environmental footprint and operational costs. Its robustness and reliability are hallmarks of IBM's commitment to high-quality server solutions, ensuring that organizations can manage their data and applications with confidence. The 8202-E4B-8350 model, with its focus on performance and efficiency, is an ideal choice for enterprises aiming to strengthen their IT infrastructure with a server that can accommodate growth and evolving technology landscapes.

You May Also Be Interested in

Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess