EN
  • EN
  • DE

IBM 8202-E4D-EPCL - P7+ 720 - 6-Core 3.6GHz - Power VM Std. - P10

Part No IBM 8202-E4D-EPCL - P7+ 720 - 6-Core 3.6GHz - Power VM Std. - P10
Manufacturer IBM
Catalog Server
Description P7+ 720 - 6-Core 3.6GHz - Power VM Std. - P10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421170-IBM 8202-E4D-EPCL - P7+ 720 - 6-Core 3.6GHz - Power VM Std. - P10
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8202-E4D-EPCL - P7+ 720 - 6-Core 3.6GHz - Power VM Std. - P10 CAD Model

Description

Part of IBM’s Power7+ series, the IBM 8202-E4D-EPCL is a server that marries high performance with advanced virtualization capabilities. With a 6-core processor operating at 3.6GHz, it offers robust processing power to tackle complex computing tasks efficiently. The server comes with PowerVM Standard, IBM's flagship virtualization technology, enabling organizations to consolidate multiple workloads on a single server, thereby optimizing their IT infrastructure and reducing costs. Designed for medium to large enterprises, the P10 software tier classification ensures that users have access to a wide range of IBM software and support services. This makes the 8202-E4D-EPCL a versatile and scalable solution that can grow with the needs of the business. Its capacity for virtualization, combined with strong computing performance, makes it an excellent choice for running applications ranging from databases and analytics to cloud services. The integration of IBM’s reliability, availability, and serviceability (RAS) features further ensures uninterrupted operation, critical for businesses that rely on their IT infrastructure to support day-to-day operations.

You May Also Be Interested in

Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess