EN
  • EN
  • DE

IBM 9406-5700 - PCI 1Gbps Ethernet IOA

Part No IBM 9406-5700 - PCI 1Gbps Ethernet IOA
Manufacturer IBM
Catalog Adapters
Description PCI 1Gbps Ethernet IOA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414628-IBM 9406-5700 - PCI 1Gbps Ethernet IOA
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9406-5700 - PCI 1Gbps Ethernet IOA CAD Model

Description

The IBM 9406-5700 PCI 1 Gbps Ethernet IOA (Integrated Optical Adapter) is a high-speed networking card designed for integration into server systems. It provides an Ethernet port capable of reaching speeds up to 1 Gigabit per second, which is ideal for high-throughput data transfer and networking requirements in enterprise environments. This adapter utilizes the PCI (Peripheral Component Interconnect) interface for connectivity, ensuring compatibility with a wide range of server architectures. The Ethernet IOA is engineered to enhance network reliability and performance, featuring advanced functions such as error recovery, load balancing, and support for VLAN tagging for improved network segmentation and security. Its robust design is tailored for demanding server applications, ensuring stable and efficient operation even in intensive data handling tasks. Moreover, the IBM 9406-5700 is equipped with IBM's cutting-edge technology and quality assurance, making it a reliable choice for businesses looking to upgrade or expand their networking capabilities with a product from a reputable manufacturer in the IT industry.

You May Also Be Interested in

Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
Lenovo
Lenovo 46C9010
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess