EN
  • EN
  • DE

AGA311Y

Part No AGA311Y
Manufacturer IDEC
Catalog OEM Parts (A - B)
Description AGA311Y - Idec AGA311Y, Control Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052910-AGA311Y
Categories OEM Parts(A-B)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AGA311Y CAD Model

Description

The AGA311Y is a yellow LED indicator light manufactured by IDEC Corporation. It is part of the AGA series of pilot lights, known for their reliability, long lifespan, and energy efficiency. This indicator light is designed for use in a variety of industrial and commercial applications to provide visual status indication.

Applications:

  • Control Panels: Used in control panels to indicate the status of various machines, processes, or systems.
  • Industrial Machinery: Employed on industrial machinery to provide visual alerts or indicate operational status.
  • Building Automation Systems: Integrated into building automation systems to display the status of lighting, HVAC, and other building systems.
  • Transportation Equipment: Used in transportation equipment such as trains, buses, and trucks to indicate system status or provide warnings.
  • Testing and Measurement Equipment: Incorporated into testing and measurement equipment to indicate test status or signal errors.

Features:

  • Yellow LED: Provides a bright and easily visible yellow light.
  • Long Lifespan: LED technology offers a long operational lifespan, reducing the need for frequent replacements.
  • Low Power Consumption: LED technology consumes very little power, making it energy efficient.
  • Durable Construction: Designed for use in harsh industrial environments.
  • Easy Installation: Can be easily installed in standard panel cutouts.
  • AGA Series: Part of a well-established series known for its quality and reliability.

Benefits:

  • Improved Safety: Provides clear visual indication of system status, enhancing safety.
  • Reduced Maintenance: The long lifespan of the LED reduces the need for frequent replacements, minimizing maintenance costs.
  • Energy Efficiency: Low power consumption reduces energy costs.
  • Reliable Performance: Designed for reliable performance in demanding industrial environments.
  • Easy Integration: Easy to integrate into existing systems due to its standard size and mounting options.
  • Clear Indication: The bright yellow light ensures clear and easy-to-understand status indication.

Additional Details:

The AGA311Y indicator light typically requires a compatible mounting hardware and wiring connections. The operating voltage and current requirements should be verified based on the specific application. It is often used in conjunction with IDEC's range of control switches and other panel components. Consult the IDEC product datasheet for detailed specifications, including voltage ratings, current ratings, and environmental ratings. Proper wiring and grounding techniques should be followed for safe and reliable operation.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Amic
Need more? Email Us
Pericom
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess