EN
  • EN
  • DE

ALD32211DNUR

Part No ALD32211DNUR
Manufacturer IDEC
Catalog Pushbutton Switches
Description 40MM MUSH MOM 24V 1NO1NC RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr IDEC
Series *
Package Bulk
Product Status Active
Base Product Number ALD32211
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9035
California Prop 65 Warning Information
Win Source Part Number 1172992-ALD32211DNUR
Ultra Librarian 3D Model Ultra Librarian ALD32211DNUR CAD Model

Description

The IDEC 1172992-ALD32211DNUR is a high-quality pushbutton switch designed for reliability and durability.

  • Package: Bulk
  • Standard Package: 1 piece
  • Series: IDEC
  • ECCN: EAR99
  • California Prop 65: Compliant, with warning information for consumer safety

You May Also Be Interested in

TE Connectivity
SWITCH PUSHBUTTON SPST-NO 100MA / Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Need more? Email Us
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.2320
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.4468
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A Tray
Lowest to $3.9742
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 2A 48V
Need more? Email Us
Apem Inc.
SWITCH PUSH DPDT 0.1A 30V / Pushbutton Switch DPDT Standard Through Hole, Right Angle
Need more? Email Us
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess