EN
  • EN
  • DE

ABFW111-B

Part No ABFW111-B
Manufacturer IDEC
Catalog Pushbutton Switches
Description Pushbutton Switches Pushbutton 22mm Momentary Metal Round Black 1NO-1NC Contact Screw Terminal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049184-ABFW111-B
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ABFW111-B CAD Model

Description

The IDEC 1049184-ABFW111-B is a pushbutton switch that is non-compliant with RoHS regulations.

  • RoHS Compliance: Non-Compliant
  • Alternative Part: ABFW111-BABFW111B
  • Popularity: Low
  • Information: Limited information available

You May Also Be Interested in

TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V / Pushbutton Switch DPDT Standard Panel Mount, Rear
Need more? Email Us
IDEC
Switch Actuators Oper Il Sq Pb DPDT Pcb
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253
E-Switch
SWITCH PUSH SPST-NO 2A 48V
Lowest to $75.0750
C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
Others
Lowest to $110.5208
IDEC
Pushbutton Switches 25mm Pilot Light Amber
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON SPST-NO 100MA / Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess