EN
  • EN
  • DE

74FCT240ATSO8

Part No 74FCT240ATSO8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP7.2M
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 713167-74FCT240ATSO8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT240ATSO8 CAD Model

Description

The 74FCT240ATSO8 is an octal buffer/line driver with 3-STATE outputs manufactured by IDT (Integrated Device Technology). This device is part of the FCT (Fast CMOS Technology) family, known for its high-speed performance and low power consumption. It features eight inverting buffers that can drive highly capacitive loads, making it suitable for a wide range of digital applications.

Applications

  • Memory address drivers
  • Clock drivers
  • Data bus transceivers
  • Backplane drivers
  • General-purpose logic buffering

Features

  • High-speed operation: propagation delay typically 4.7 ns
  • Low power consumption: ICC typically 8 mA
  • 3-STATE outputs: allows for connection to a bus without loading it
  • TTL-compatible inputs: interfaces easily with TTL logic
  • Output drive capability: -48 mA/48 mA
  • Operating voltage: 4.75V to 5.25V
  • Operating temperature range: -40°C to +85°C
  • Package: SOIC-20 (Small Outline Integrated Circuit)

Benefits

  • Improved system performance due to high-speed operation
  • Reduced power consumption, leading to energy savings
  • Enhanced system flexibility through 3-STATE outputs
  • Easy integration with existing TTL logic
  • High output drive capability allows for driving multiple loads
  • Reliable operation over a wide temperature range

Additional Details

The 74FCT240ATSO8 is available in a SOIC-20 package. The device operates within a supply voltage range of 4.75V to 5.25V. Its input thresholds are TTL-compatible, ensuring seamless integration with TTL logic families. The output drive capability of -48 mA/48 mA is crucial for driving heavily loaded buses and backplanes. The propagation delay time is typically 4.7 ns, which makes it suitable for high-speed applications.

This buffer/line driver is designed to provide a cost-effective and high-performance solution for applications requiring signal buffering and high-speed data transmission. The combination of speed, low power consumption, and high drive capability makes it an excellent choice for various digital systems.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess