EN
  • EN
  • DE

8533AG-01

Part No 8533AG-01
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1016+
Reference case TSSOP20
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 717359-8533AG-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8533AG-01 CAD Model

Description

The 8533AG-01 is a high-performance clock buffer from IDT (Integrated Device Technology). It's designed to distribute clock signals with minimal skew and jitter, ensuring signal integrity in high-speed digital systems. This device is commonly used in networking, telecommunications, and data processing applications where precise clock distribution is critical.

Applications:

  • Networking Equipment: Clock distribution in routers, switches, and network interface cards.
  • Telecommunications Systems: Timing and synchronization in base stations and communication servers.
  • Data Processing: Clock distribution in servers, workstations, and data storage systems.
  • ATE (Automated Test Equipment): Precise timing and synchronization in test and measurement instruments.
  • High-Speed Digital Systems: General-purpose clock distribution in various digital circuits.

Features:

  • Low Skew: Minimizes timing differences between clock outputs.
  • Low Jitter: Reduces phase noise in clock signals.
  • High Fanout: Drives multiple clock lines with minimal degradation.
  • Wide Frequency Range: Operates over a broad range of clock frequencies.
  • Small Package: Compact footprint for space-constrained applications.

Benefits:

  • Improved System Performance: Low skew and jitter ensure accurate timing in digital circuits.
  • Enhanced Signal Integrity: Minimizes clock signal degradation during distribution.
  • Simplified Clock Distribution: High fanout reduces the need for multiple buffers.
  • Flexible Frequency Support: Accommodates a wide range of clock frequencies.
  • Reduced Board Space: Small package size allows for compact circuit layouts.

Additional Details:

The 8533AG-01 is designed for high-performance clock distribution and provides a cost-effective solution for ensuring signal integrity in high-speed digital systems. This clock buffer supports various clock signal formats. The 8533AG-01 is easy to integrate into existing designs. Its low skew and jitter characteristics make it an ideal choice for applications requiring precise clock timing.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7410 $61.1870
17+ $7.1714 $121.9138
25+ $6.9473 $173.6825
35+ $6.7233 $235.3155
45+ $6.4992 $292.4640
60+ $5.8270 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess