EN
  • EN
  • DE

CA91L8260B-100IE

Part No CA91L8260B-100IE
Manufacturer IDT, Integrated Device Technology Inc
Catalog END - OF - LIFE
Description PowerSpan II™ User Manual
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1158819-CA91L8260B-100IE
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA91L8260B-100IE CAD Model

Description

The CA91L8260B-100IE is a specialized integrated circuit from IDT (Integrated Device Technology). Due to its 'END-OF-LIFE' status, detailed information is difficult to obtain, but based on the manufacturer and general IC naming conventions, it's likely a memory or logic device intended for embedded systems or specific industrial applications. The '-100IE' suffix suggests a timing or speed characteristic (100MHz or similar) and an industrial temperature range ('IE').

Applications:

Due to limited information, applications can only be inferred:

  • Embedded Systems: Microcontroller or processor-based systems requiring memory or logic functions.
  • Industrial Control Systems: Applications requiring reliable operation in harsh environments.
  • Communication Equipment: Handling data buffering or signal processing.
  • Legacy Systems: Likely used in older equipment where direct replacement is needed for maintenance.

Features:

Features are inferred based on similar IDT products and general IC capabilities:

  • High-Speed Operation: The '-100IE' likely indicates a clock speed or data rate around 100 MHz.
  • Low Power Consumption: A common feature of modern ICs to reduce heat and energy usage.
  • Industrial Temperature Range: Guaranteed operation across a wider temperature range than commercial-grade components.
  • Surface Mount Technology: Likely a surface-mount package for automated assembly.

Benefits:

Benefits are inferred based on typical IC advantages:

  • Integration: Combines multiple functions into a single chip, reducing board space and complexity.
  • Reliability: Solid-state construction ensures long-term reliability.
  • Performance: Provides high-speed data processing and control.
  • Reduced Component Count: Simplifies circuit design and reduces assembly costs.

Technical Specifications (Inferred - Specific Datasheet Required):

Without a datasheet, detailed specifications are unavailable. General IC parameters would include:

  • Operating Voltage: Typically 3.3V or 5V.
  • Clock Speed: Likely around 100 MHz.
  • Temperature Range: -40°C to +85°C (typical industrial range).
  • Package Type: SOIC, TQFP, or similar surface-mount package.

Important Note: Given the 'END-OF-LIFE' status, finding a direct replacement may be challenging. Consider alternative ICs with similar functionality and specifications for new designs.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.0000 $150.0000
2+ $145.0000 $290.0000
3+ $130.0000 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess