EN
  • EN
  • DE

IDT5PB1106PGGI

Part No IDT5PB1106PGGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1534+
Reference case TSSOP14
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753610-IDT5PB1106PGGI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT5PB1106PGGI CAD Model

Description

The IDT5PB1106PGGI is a high-performance clock buffer from IDT (Integrated Device Technology), now part of Renesas. It is designed to distribute high-frequency clock signals with minimal skew and jitter. This device is often utilized in applications requiring precise timing and synchronization.

Applications

  • Clock distribution networks in servers and workstations
  • Networking equipment such as routers and switches
  • Data storage systems
  • High-performance computing (HPC) platforms
  • Test and measurement equipment

Features

  • Low additive jitter: Ensures minimal degradation of clock signal quality.
  • High fanout: Capable of driving multiple loads simultaneously.
  • Differential clock inputs and outputs: Provides improved noise immunity.
  • Operating voltage: Typically operates at 3.3V or 2.5V.
  • Packaging: Available in space-saving packages such as TSSOP or QFN.
  • Output enable control: Allows for enabling or disabling the clock outputs.
  • Advanced clock distribution capabilities: Optimizes clock signal integrity.

Benefits

  • Improved system performance: Minimizes clock skew and jitter, leading to enhanced data throughput.
  • Reduced bit error rate (BER): Enhances the reliability of data transmission.
  • Simplified clock tree design: Streamlines the design process and reduces board space requirements.
  • Increased system stability: Ensures consistent and reliable clock signal distribution.
  • Lower power consumption: Optimizes power efficiency for reduced operating costs.
  • Enhanced signal integrity: Provides clean and accurate clock signals for critical applications.

Additional Details

The IDT5PB1106PGGI clock buffer is designed to meet the stringent requirements of modern high-speed digital systems. It ensures that clock signals are delivered with high precision and minimal distortion, which is crucial for maintaining system stability and performance. The device supports differential clock inputs and outputs, providing excellent noise immunity and signal integrity. It is commonly used in applications where precise timing and synchronization are essential.

The specific technical specifications will vary depending on the exact version and configuration of the IDT5PB1106PGGI. However, typical parameters include:

  • Input clock frequency range: Can range from a few MHz to several GHz, depending on the specific variant.
  • Output clock frequency range: Matches the input clock frequency, with minimal added jitter.
  • Operating temperature range: Typically specified for industrial or commercial temperature ranges.
  • Supply voltage: Usually operates at 3.3V or 2.5V, with tolerance for minor variations.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess