EN
  • EN
  • DE

IDT7005L35GB

Part No IDT7005L35GB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 8K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184068-IDT7005L35GB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7005L35GB CAD Model

Description

The IDT7005L35GB is a high-speed CMOS Dual-Port Static RAM (SRAM) device from Integrated Device Technology (IDT). It is organized as 8K x 9 bits, providing simultaneous, independent access from two ports. This dual-port SRAM is designed for applications requiring high-speed data transfer between two asynchronous systems, such as communication buffers, video processing, and multiprocessing systems. The device features a 35ns access time.

Applications:

  • Communication Buffers: Facilitates high-speed data transfer between different communication channels.
  • Video Processing: Used as a frame buffer or scratchpad memory in video processing applications.
  • Multiprocessing Systems: Allows two processors to share data quickly and efficiently.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering.
  • Data Acquisition Systems: Used for high-speed data capture and transfer.

Features:

  • Dual-Port Operation: Allows simultaneous and independent access from two ports.
  • High-Speed Access Time: Provides fast read and write access to memory locations (35ns).
  • Low Power Consumption: Minimizes power consumption, making it suitable for various applications.
  • On-Chip Arbitration Logic: Simplifies system design by automatically resolving memory access conflicts.
  • Interrupt Flags: Indicates when data is available for reading or when the memory is full.
  • Fully Static Operation: No clock or refresh required for data retention.

Benefits:

  • Improved System Performance: Dual-port operation and fast access times enhance overall system performance.
  • Simplified System Design: On-chip arbitration logic simplifies memory access management.
  • Enhanced Data Throughput: Allows for high-speed data transfer between asynchronous systems.
  • Reduced Power Consumption: Low power consumption minimizes energy usage.
  • Increased System Reliability: Designed for reliable operation in demanding environments.

Technical Specifications: The IDT7005L35GB operates from a single 5V power supply and features a typical access time of 35ns. It is available in various package options, including DIP and SOIC. Detailed electrical characteristics, timing diagrams, and application notes are available in the product datasheet.

You May Also Be Interested in

Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess