EN
  • EN
  • DE

IDT71256S35DB

Part No IDT71256S35DB
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS STATIC RAM 256K (32K x 8-BIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184340-IDT71256S35DB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71256S35DB CAD Model

Description

The IDT71256S35DB is a high-speed Static Random Access Memory (SRAM) device manufactured by Integrated Device Technology (IDT). It's designed for applications requiring fast data access times and moderate storage capacity.

Applications:

  • Cache Memory
  • Embedded Systems
  • Microcontroller Memory
  • Industrial Control Systems
  • Data Buffering

Features:

  • Memory Size: 32K x 8 bits (256 Kbits)
  • Access Time: 35 ns
  • Supply Voltage: 5V
  • Operating Current: Typically a few hundred milliamperes (consult datasheet for exact value).
  • Standby Current: Low power standby mode.
  • Package: DIP (Dual In-line Package)
  • Three-State Outputs

Benefits:

  • Fast Access Time: Enables rapid data retrieval.
  • Moderate Storage Capacity: Suitable for applications with intermediate memory needs.
  • Easy Integration: Simple interface allows for straightforward implementation.
  • Reliable Performance: Provides stable data storage.
  • Low Standby Power: Conserves energy in inactive states.

Additional Details:

The IDT71256S35DB operates with a 5V power supply and features three-state outputs for memory expansion. The operating temperature range is typically -40°C to +85°C. It is commonly used in applications that require relatively fast access times and a moderate amount of memory, like buffering data in communications equipment or serving as cache memory in embedded systems. The datasheet provides detailed timing characteristics, power consumption figures, and pinout information.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess