The IDT7130SA100P is a high-speed 1K x 8 Dual-Port Static RAM (SRAM) device manufactured by IDT (Integrated Device Technology). It is designed for applications requiring asynchronous and simultaneous access to a common memory space.
Applications
- Inter-processor communication
- Shared memory systems
- Data buffering
- Graphics processing
- Networking equipment
Features
- 1K x 8 organization
- 100ns access time
- Dual-port operation (two independent ports)
- Asynchronous access
- Interrupt capability
- Single 5V power supply
- DIP package
Benefits
- Enables high-speed communication between two independent processors or systems.
- Simplifies system design with a single power supply requirement.
- Allows for asynchronous data transfer, eliminating the need for strict synchronization.
- Provides an interrupt signal to notify processors of data availability.
Additional Details
The IDT7130SA100P facilitates efficient data sharing between two systems. The '100' in the part number indicates the access time (100ns). Each port has its own address, data, and control signals, enabling independent read and write operations. Consult the IDT datasheet for detailed electrical characteristics, timing diagrams, and application notes.