EN
  • EN
  • DE

IDT71342SA70J

Part No IDT71342SA70J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM WITH SEMAPHORE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184434-IDT71342SA70J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT71342SA70J CAD Model

Description

The IDT71342SA70J is a high-speed CMOS 8K x 16 Dual-Port Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This device offers asynchronous, simultaneous access to a common memory location from two independent processors, making it well-suited for applications requiring efficient inter-processor communication and data sharing.

Applications

  • Multi-processor Systems: Enables efficient data sharing and communication between multiple processors.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering and packet processing.
  • Image Processing: Suitable for frame buffers and other image processing applications requiring high-speed memory access.
  • Data Acquisition Systems: Provides high-speed memory for capturing and processing data from sensors and other sources.
  • Industrial Control Systems: Used in industrial automation and control systems for real-time data storage and retrieval.

Features

  • True Dual-Ported Memory: Allows simultaneous and independent access from two ports.
  • On-Chip Arbitration Logic: Resolves memory contention automatically, simplifying system design.
  • High-Speed Access Time: 70ns access time provides rapid data retrieval and storage.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Separate I/O Pins for Each Port: Simplifies interfacing with different processors and peripherals.
  • Interrupt Flag: Provides a mechanism for inter-processor signaling.
  • Fully Asynchronous Operation: No common clock required for data transfer between ports.
  • Ceramic DIP Package: Offers robust mechanical and thermal performance.

Benefits

  • Increased System Throughput: Dual-port architecture eliminates bottlenecks in multiprocessor systems.
  • Simplified System Design: On-chip arbitration logic reduces the need for external components.
  • Reduced Power Consumption: CMOS technology extends battery life in portable applications.
  • Faster Data Transfer Rates: High-speed access time enables real-time data processing.
  • Enhanced Inter-Processor Communication: Interrupt flag facilitates efficient communication between processors.
  • Improved System Reliability: Robust ceramic package provides superior protection against environmental factors.

Technical Specifications

The IDT71342SA70J operates with a 5V power supply. It has a memory array of 8K x 16 bits. The device is TTL compatible and features tri-state outputs. The operating temperature range is typically from -55°C to +125°C. The ceramic DIP package enhances durability in harsh environments. Its dual-port capability facilitates concurrent read and write operations, managed by the integrated arbitration logic.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9037 $64.5185
11+ $10.5879 $116.4669
17+ $10.2564 $174.3588
24+ $9.9261 $238.2264
31+ $9.5946 $297.4326
41+ $8.6024 $352.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess