EN
  • EN
  • DE

IDT71V416S12PHGI

Part No IDT71V416S12PHGI
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS Static RAM 4 Meg (256K x 16-Bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184546-IDT71V416S12PHGI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V416S12PHGI CAD Model

Description

The IDT71V416S12PHGI is a high-speed, low-power synchronous Static RAM (SRAM) device. This particular SRAM is designed for applications requiring fast access times and moderate memory density. As a synchronous SRAM, it relies on a clock signal to control data transfers, which allows for predictable and efficient operation within high-performance systems.

Applications

  • High-speed cache memory
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • High-performance computing
  • Data acquisition systems

Features

  • High-speed access time: 12ns
  • Synchronous operation: Clocked read and write cycles
  • Single 3.3V power supply: Simplifies power supply design
  • Low power consumption: Ideal for portable or energy-sensitive applications
  • Byte write enable: Allows for selective writing to specific bytes within the memory array
  • Available in a TQFP package: Enables high-density board mounting

Benefits

  • Increased system performance: Fast access times reduce latency in critical applications
  • Simplified system design: Single power supply reduces component count and design complexity
  • Reduced power consumption: Extends battery life in portable devices and lowers overall system power consumption
  • Flexible memory access: Byte write enable provides fine-grained control over memory updates
  • Compact footprint: TQFP package allows for integration into space-constrained systems

Additional Details

The IDT71V416S12PHGI operates from a 3.3V power supply and features TTL-compatible inputs and outputs. Its synchronous operation ensures reliable data transfers in high-speed systems. The device incorporates byte write enable functionality, allowing for individual byte-level control during write operations. The TQFP (Thin Quad Flat Pack) package provides a compact footprint for high-density board layouts. This SRAM is particularly suitable for applications where speed, power efficiency, and density are critical design considerations.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess