EN
  • EN
  • DE

IDT71V416S15PHGI

Part No IDT71V416S15PHGI
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS Static RAM 4 Meg (256K x 16-Bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184548-IDT71V416S15PHGI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V416S15PHGI CAD Model

Description

The IDT71V416S15PHGI is a high-speed, low-power 4M-bit static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It's organized as 256K x 16 bits, offering fast access times for demanding applications.

Applications

  • High-performance computing
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP)
  • Cache memory
  • Industrial control systems

Features

  • High-speed access time: 15ns
  • Low power consumption
  • Single 3.3V power supply
  • 256K x 16-bit organization
  • Available in various packages, including SOJ and TSOP
  • TTL-compatible inputs and outputs
  • Fully static operation: no clock or refresh required
  • Three-state outputs

Benefits

  • Improved system performance due to fast access times
  • Reduced power consumption, leading to longer battery life in portable applications
  • Simplified system design with a single 3.3V power supply
  • High density for compact designs
  • Easy integration with existing systems due to TTL compatibility
  • Reliable operation due to fully static design

Technical Specifications

The IDT71V416S15PHGI operates with a supply voltage of 3.3V ±10%. It features a typical operating current of approximately 100mA and a standby current of less than 10mA. The device offers a data retention voltage of 2V and is available in various temperature ranges, including industrial (-40°C to +85°C). The output enable and chip enable functions allow for flexible memory control, and the three-state outputs facilitate memory expansion.

This SRAM is often used in applications where fast data access and low power consumption are critical. Its fully static operation simplifies the design and eliminates the need for complex refresh circuitry. The high-speed performance makes it suitable for demanding applications such as cache memory and digital signal processing.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.8914 $139.8914
2+ $135.2285 $270.4570
3+ $121.2393 $363.7179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,007 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess