EN
  • EN
  • DE
  • IT

IDT72221L15J

Part No IDT72221L15J
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS SyncFIFOO 64 X 9, 256 x 9, 512 x 9, 1024 X 9, 2048 X 9 and 4096 x 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184707-IDT72221L15J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT72221L15J CAD Model

Description

The IDT72221L15J is a high-speed CMOS Asynchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It is specifically designed for applications requiring asynchronous data buffering between systems operating at different clock frequencies. This FIFO has a memory array organized as 2K x 9 bits.

Applications

  • Telecommunications Equipment: Used in network switches, routers, and other telecom equipment for data buffering and rate adaptation.
  • Data Acquisition Systems: Implemented in data acquisition systems to buffer data from sensors and other input devices.
  • Video Processing: Found in video processing systems for buffering video frames or data streams.
  • Industrial Control Systems: Used in industrial automation and control systems for data buffering and synchronization.
  • Test and Measurement Equipment: Employed in test and measurement instruments for data capture and analysis.

Features

  • High-Speed Operation: Offers a fast access time of 15ns, enabling rapid data transfer.
  • Asynchronous Operation: Allows independent read and write operations with separate clock signals.
  • 2K x 9 Bit Organization: Provides a memory capacity of 2,048 words, each 9 bits wide.
  • Empty, Full, and Half-Full Flags: Provides status outputs indicating the FIFO's occupancy level.
  • Output Enable Control: Enables or disables the output data lines for controlled data flow.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-operated applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power dissipation.

Benefits

  • Efficient Data Buffering: Provides a reliable method for buffering data between asynchronous systems, preventing data loss and improving system throughput.
  • Improved System Performance: Enables faster data transfer rates and reduces bottlenecks in data flow.
  • Simplified System Design: Simplifies design by providing a complete FIFO solution.
  • Reduced Development Time: Reduces development time by eliminating the need for custom FIFO design.
  • Enhanced System Reliability: Increases system reliability with a robust and dependable data buffering mechanism.

Additional Details

The IDT72221L15J operates from a single 5V power supply. It supports byte-wide data transfers. The availability of Empty, Full, and Half-Full flags simplifies data management and prevents overflow or underflow conditions. The 15ns access time makes it suitable for demanding, high-speed applications. It comes in a ceramic package.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess