EN
  • EN
  • DE

IDT74FCT151ATSO

Part No IDT74FCT151ATSO
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description FAST CMOS 8-INPUT MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 281920-IDT74FCT151ATSO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74FCT151ATSO CAD Model

Description

The IDT74FCT151ATSO is a 1-of-8 decoder/demultiplexer that is designed for high-performance memory applications. The device belongs to the family of logic signal switches, multiplexers, and decoders. The device has a medium popularity and a balanced supply and demand status. The device is manufactured by IDT, Integrated Device Technology Inc.

    You May Also Be Interested in

    Nexperia USA Inc.
    IC DECO/DEMUX 1X1:2 6XSON/SOT886
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 4 X 2:1 16-TSSOP
    Need more? Email Us
    ON Semiconductor
    IC BUS FET EXCH SW 1X2:1 8-UDFN
    Need more? Email Us
    Nexperia USA Inc.
    IC MUX/DEMUX 4 X 2:1 16-SSOP
    Need more? Email Us
    Texas Instruments
    IC DECODER/DEMUX 1 X 3:8 16-PDIP
    Need more? Email Us
    Texas Instruments
    IC BUS SWITCH 8 X 1:1 20-TSSOP
    Lowest to $1.3098
    Nexperia USA Inc.
    IC DECODER/DEMUX 1 X 3:8 16-SSOP
    Need more? Email Us
    Nexperia USA Inc.
    IC DECODER/DEMUX 1X4:16 24SO
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 2 X 4:1 16-PDIP
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess