EN
  • EN
  • DE

IDT74FCT16952ATPV

Part No IDT74FCT16952ATPV
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS 16-BIT REGISTERED TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184980-IDT74FCT16952ATPV
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT16952ATPV CAD Model

Description

The IDT74FCT16952ATPV is a 16-bit registered transceiver with direction control, manufactured by Integrated Device Technology (IDT). This device belongs to the FCT (Fast CMOS Technology) family, which is known for providing high-speed performance in digital logic circuits. It is designed for bidirectional synchronous communication between two buses, featuring D-type flip-flops for data storage and a direction control pin to determine the data flow direction. This device is typically used for buffering and registering data flowing in either direction, thus enhancing signal integrity and timing control.

Applications

  • High-speed data transfer between memory and processors.
  • Bidirectional bus interfacing in digital systems.
  • Data communication in networking equipment.
  • Synchronous data buffering in high-performance computing.
  • Signal isolation and enhancement in complex digital circuits.

Features

  • 16-bit bidirectional transceiver.
  • D-type flip-flops for data registration.
  • Fast CMOS Technology (FCT) for high-speed operation.
  • TTL-compatible inputs and outputs.
  • Low ground bounce.
  • Available in TSSOP package.
  • 3-state outputs for bus isolation.
  • Direction control pin for selecting data flow direction.
  • Operates at 5V supply voltage.

Benefits

  • Improved signal integrity due to buffering and registration.
  • Increased system performance through high-speed data transfer.
  • Enhanced timing control in synchronous systems.
  • Reduced noise and ground bounce for reliable operation.
  • Flexible design options with bidirectional capability.
  • Easy integration into existing digital systems with TTL compatibility.
  • Precise control over data flow direction with the direction control pin.

Additional Details

The IDT74FCT16952ATPV is commonly utilized in applications where high-speed data transfer and reliable signal integrity are critical. Its 16-bit architecture allows for parallel data processing, making it suitable for memory interfacing and bus transceiving applications. The integrated D-type flip-flops ensure synchronous data registration, thus securing accurate data transfer and timing control. The device's TTL-compatible inputs and outputs simplify integration with other logic devices.

The FCT technology ensures low propagation delay and minimal signal distortion, contributing to overall system performance. The availability of the TSSOP package provides a compact footprint, saving board space. This transceiver is frequently used in networking equipment, high-performance computing systems, and other applications that demand fast and reliable data communication. It operates at a 5V supply voltage and is designed to meet the stringent requirements of high-performance digital systems. The 3-state outputs allow for bus isolation, preventing signal contention and improving system reliability. The direction control pin allows for dynamic selection of the data flow direction, providing greater flexibility in system design.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess