The IDT74FCT573ATSO is an octal transparent latch with 3-state outputs, designed for high-speed performance in a variety of digital systems. It is a part of the IDT FCT (Fast CMOS Technology) family, known for its low power consumption and efficient operation. This latch is used to temporarily store data and output it when enabled, making it ideal for memory interfacing and data buffering applications.
Applications
- Data buffering
- Memory address latching
- I/O port latching
- Microprocessor systems
- General-purpose storage
Features
- Octal transparent latch
- 3-state outputs
- High-speed operation
- Low power consumption
- TTL-compatible inputs
- SOIC (Small Outline Integrated Circuit) package
Benefits
- Improved system performance due to high-speed data transfer
- Reduced power consumption
- Simplified bus interface with 3-state outputs
- Easy integration with TTL-based systems
- Compact design with SOIC package
Additional Details
The IDT74FCT573ATSO operates with a supply voltage of 5V. Its typical propagation delay is around 4-6 ns, making it suitable for high-speed applications. The transparent latch allows data to pass through when the latch enable (LE) input is high and stores the data when LE is low. The 3-state outputs provide isolation when the output enable (OE) input is high, preventing bus loading. The TTL-compatible inputs ensure compatibility with other TTL logic devices. The SOIC package allows for surface mounting, contributing to space savings on the PCB. The device is commonly used to latch memory addresses or data for later use, enabling efficient data management within a digital system.
This octal transparent latch is designed to enhance data handling in digital circuits by providing a temporary storage location. Its 3-state outputs ensure that it does not load the bus when inactive, maintaining signal integrity. The combination of high speed and low power consumption makes it an efficient choice for many applications. The IDT74FCT573ATSO is often used to capture and hold data from a microprocessor or other system components, enabling precise control over data timing and flow. It is particularly useful in memory interfaces where data must be latched before being written to or read from memory.