EN
  • EN
  • DE

IDT74FCT823BTSO

Part No IDT74FCT823BTSO
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-PERFORMANCE CMOS BUS INTERFACE REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185076-IDT74FCT823BTSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT823BTSO CAD Model

Description

The IDT74FCT823BTSO is a 9-bit D-type flip-flop with 3-state outputs manufactured by IDT (Integrated Device Technology). This device is typically used for high-speed storage and retrieval of data in digital systems. The flip-flops allow for data to be stored and then outputted on a clock signal. The 3-state outputs allow the device to be disconnected from the bus when not in use, preventing signal contention.

Applications:

  • Register Storage: Used as a register to store data temporarily in digital systems.
  • Memory Address Latching: Latching memory addresses for stable access to memory locations.
  • Data Buffering: Buffering data between different parts of a system to improve signal integrity.
  • Microprocessor Systems: Providing temporary data storage in microprocessor-based systems.

Features

  • 9-Bit Flip-Flop: Stores 9 bits of data simultaneously.
  • D-Type Flip-Flops: Data is transferred to the output on the rising or falling edge of the clock signal.
  • 3-State Outputs: Outputs can be disabled (high-impedance state) to isolate the device from the bus.
  • High-Speed CMOS: High-speed performance with low power consumption.
  • TTL Compatible Inputs: Compatible with TTL logic levels.

Benefits

  • Efficient Data Storage: Provides efficient storage of data in digital systems.
  • High-Speed Operation: Fast switching speeds for high-performance applications.
  • Bus Isolation: 3-state outputs prevent signal contention and allow for easy bus management.
  • Simplified System Design: Easy to integrate into digital systems.

Additional Details:

The IDT74FCT823BTSO operates from a 5V power supply. The 3-state outputs are controlled by an output enable (OE) input. When OE is high, the outputs are enabled; when OE is low, the outputs are in a high-impedance state. The flip-flops are edge-triggered, meaning that data is transferred to the output only on the rising or falling edge of the clock signal. This device is commonly used in computer systems, networking equipment, and other digital systems where high-speed and reliable data storage is required.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess