EN
  • EN
  • DE

IDT74LVC244AQ

Part No IDT74LVC244AQ
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS, 5 VOLT TOLERANT I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185107-IDT74LVC244AQ
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74LVC244AQ CAD Model

Description

The IDT74LVC244AQ is an octal buffer/line driver with 3-state outputs. As part of the IDT's Low-Voltage CMOS (LVC) family, this device is designed for high-performance, low-voltage applications, typically operating at 3.3V. It offers a balance of speed, low power consumption, and high noise immunity, making it suitable for a wide range of digital systems where signal buffering and driving are required.

Applications:

  • Memory interfacing
  • Clock distribution
  • Line driving and buffering
  • Bus isolation
  • Data communication systems

Features:

  • Octal buffer/line driver
  • 3-state outputs
  • Low voltage operation (typically 3.3V)
  • High-speed performance
  • Low power consumption
  • High noise immunity
  • TTL-compatible inputs
  • Available in various package options, including QSOP

Benefits:

  • Improved system performance due to fast propagation delays
  • Reduced power consumption, making it ideal for battery-powered devices
  • Enhanced signal integrity with high noise immunity
  • Simplified system design with easy-to-use buffer functionality
  • Increased system reliability
  • 3-state outputs provide flexible bus management, allowing multiple devices to share the bus.
  • Low voltage operation reduces power dissipation and extends battery life in portable applications.

Additional Details:

The IDT74LVC244AQ is designed to operate at a supply voltage of 3.3V, but it can also function within a range of typically 2.7V to 3.6V. It features TTL-compatible inputs, making it easy to interface with TTL logic devices. The 'AQ' suffix often signifies the package type, which is often a shrink small outline package (SSOP) or quad flat package (QFP), though datasheets should be consulted to confirm.

The 3-state outputs allow the device to be effectively disconnected from the bus, allowing other devices to take control. This is especially useful in bus-oriented systems where multiple devices share the same data lines. The device is designed to minimize ground bounce and noise, ensuring clean signal transmission even in noisy environments. Its high drive capability enables it to drive heavily loaded buses.

It's commonly used in applications requiring signal buffering, signal translation, and bus driving. Its low power consumption and high-speed performance make it a suitable choice for a wide range of portable and embedded systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5157 $59.3055
275+ $0.4232 $116.3800
425+ $0.4100 $174.2500
585+ $0.3968 $232.1280
755+ $0.3836 $289.6180
1,010+ $0.3439 $347.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess