EN
  • EN
  • DE

IDT74LVC573ASO

Part No IDT74LVC573ASO
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS AND 5 VOLT TOLERANT I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185117-IDT74LVC573ASO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74LVC573ASO CAD Model

Description

The IDT74LVC573ASO is an octal D-type transparent latch from Integrated Device Technology (IDT). This device is part of the LVC (Low-Voltage CMOS) family, known for its low power consumption and high-speed performance. The '573' designation indicates an octal latch with three-state outputs.

Applications:

  • Data Buffering: Used to temporarily store data in digital systems.
  • Address Latching: Employed in memory systems to latch address lines.
  • Microprocessor Systems: Interfacing microprocessors with peripheral devices.
  • Industrial Control Systems: Control systems requiring temporary data storage.
  • Telecommunications Equipment: Used in various telecom applications for signal processing and data handling.

Features:

  • Octal Latch: Contains eight independent D-type latches.
  • Transparent Mode: Outputs follow the inputs when the latch enable (LE) is high.
  • Three-State Outputs: Allows the outputs to be disconnected from the bus when output enable (OE) is high.
  • Low Power Consumption: Operates with low current draw, ideal for battery-powered applications.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 3.6V.
  • High-Speed Performance: Suitable for high-frequency applications.

Benefits:

  • Efficient Data Handling: Facilitates efficient data storage and retrieval.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Increased System Performance: High-speed operation allows for faster data processing.
  • Versatile Application: Suitable for a wide range of digital logic applications.
  • Simplified System Design: Three-state outputs allow for easy connection to buses.

Additional Details:

The IDT74LVC573ASO comes in a SOIC (Small Outline Integrated Circuit) package. It features a propagation delay typically in the nanosecond range, enabling fast switching speeds. The device's input and output pins are designed to be TTL (Transistor-Transistor Logic) compatible, allowing for easy interfacing with other logic devices. The three-state outputs are controlled by an Output Enable (OE) pin. When OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state. This allows for multiple devices to share the same bus without contention. The LVC family is designed for low-voltage operation, making it ideal for modern digital systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess