EN
  • EN
  • DE

ADSP-BF533SBBCZ-5V

Part No ADSP-BF533SBBCZ-5V
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin® Embedded Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Tray
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 533MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 148kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 160-LFBGA, CSPBGA
Manufacturer Package 160-CSPBGA (12x12)
Win Source Part Number 1142259-ADSP-BF533SBBCZ-5V
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADSP-BF533
Introduction Date September 17, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SBBCZ-5V CAD Model

Description

ADSP-BF533SBBCZ-5V: High-Performance Digital Signal Processor

The ADSP-BF533SBBCZ-5V is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding requirements of high-speed signal processing applications. This processor is part of the Blackfin family of products, which are renowned for their powerful combination of a microcontroller and a DSP in a single chip, offering both flexibility and efficiency.

With its core clock speed of up to 600 MHz, the ADSP-BF533SBBCZ-5V provides outstanding performance for a wide range of applications, including audio and video processing, industrial control, biometric analysis, and networked communication systems. The processor's architecture is optimized for rapid data movement with a dual 16-bit MAC, a 40-bit ALU, and a 40-bit shifter, which allows it to handle large volumes of data with ease.

Key features of the ADSP-BF533SBBCZ-5V include:

  • High Performance: With a 600 MHz core clock speed and a high instruction throughput, this DSP can execute up to 1200 MMACS (Million Multiply-Accumulates per Second), making it ideal for computationally intensive tasks.
  • On-Chip Memory: It comes equipped with large on-chip memory, including 148KB of RAM, which is essential for real-time signal processing tasks that require quick data access.
  • External Memory Interface: The processor supports a variety of external memory interfaces, including SDRAM, flash memory, and other asynchronous and synchronous SRAM types, providing flexibility for system design and expansion.
  • Peripherals and I/O: A rich set of peripherals, such as UART, SPI, SPORT, and CAN, as well as general-purpose I/O pins, make this DSP highly versatile and suitable for interfacing with a wide range of external devices and systems.
  • Power Efficiency: The ADSP-BF533SBBCZ-5V is designed with power efficiency in mind, featuring dynamic power management options that help reduce power consumption during varying levels of activity.

Engineered for robustness and reliability, the ADSP-BF533SBBCZ-5V operates at an industrial temperature range and is available in a 208-ball CSPBGA package. Whether you're developing advanced audio processing systems, sophisticated industrial control solutions, or innovative communication devices, the ADSP-BF533SBBCZ-5V offers the computational power, memory capacity, and peripheral integration to bring your projects to life.

With its blend of performance, integration, and efficiency, the ADSP-BF533SBBCZ-5V from Analog Devices Inc. stands out as a premier choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4351 $59.4351
3+ $48.7676 $146.3028
4+ $47.2430 $188.9720
6+ $45.7195 $274.3170
7+ $44.1949 $309.3643
9+ $39.6234 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess