EN
  • EN
  • DE

IDT74LVCH162245APV

Part No IDT74LVCH162245APV
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 5 VOLT TOLERANT I/O AND BUS-HOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185125-IDT74LVCH162245APV
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74LVCH162245APV CAD Model

Description

The IDT74LVCH162245APV is a 16-bit buffer/driver/transceiver with 3-state outputs from Integrated Device Technology (IDT). This device is part of the IDT Low Voltage CMOS High-Performance (LVCH) family, designed for high-speed, low-power applications. It is primarily used to improve signal drive capability in bus-oriented systems, providing bidirectional buffering to isolate capacitive loads.

Applications

  • Bus interface applications
  • Memory addressing
  • Data transmission
  • Clock distribution
  • Isolation of capacitive loads

Features

  • 16-bit bidirectional buffer/driver/transceiver
  • 3-state outputs
  • Low voltage operation: 2.7V to 3.6V
  • High-speed operation: tpd = 4.0 ns (typical)
  • TTL-compatible inputs
  • Output drive capability: 24 mA
  • Latch-up performance exceeds 250 mA
  • ESD protection exceeds 2000 V
  • Available in a SSOP package

Benefits

  • Improves signal integrity and drive capability on heavily loaded buses
  • Reduces power consumption due to low voltage operation
  • Enables high-speed data transfer
  • Easy to interface with TTL logic
  • Provides bidirectional data flow for flexible system design
  • Enhanced reliability due to latch-up and ESD protection
  • Space-saving SSOP package allows for high-density board designs

Additional Details

The IDT74LVCH162245APV operates from a 2.7V to 3.6V power supply. The device features direction control (DIR) and output enable (OE) pins. The DIR pin determines the direction of data flow through the transceiver. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The OE pin, when low, enables the outputs; when high, the outputs are in the high-impedance state. The device includes power-down protection, allowing it to be powered down without damaging the device or the system. The input and output capacitance are designed to be low to minimize loading effects on the bus. The small SSOP package allows for placement close to the bus, reducing stub lengths and further improving signal integrity. This part is commonly used in applications where signals need to be driven across backplanes, extended distances, or with numerous connected devices.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess