EN
  • EN
  • DE

IDT74SSTU32864CBFG

Part No IDT74SSTU32864CBFG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753616-IDT74SSTU32864CBFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74SSTU32864CBFG CAD Model

Description

The IDT74SSTU32864CBFG is a 2.5V 32-Bit to 64-Bit SSTL_2 Registered Buffer with Parity, manufactured by IDT (Integrated Device Technology Inc). It is designed for high-speed, high-density memory applications, particularly in DDR2 memory systems. This registered buffer helps to improve signal integrity and timing margins, which are critical for reliable operation in demanding memory environments.

Applications:

  • DDR2 Memory Modules
  • High-Speed Memory Systems
  • Server Memory
  • Workstation Memory
  • High-Performance Computing

Features:

  • 32-Bit to 64-Bit Registered Buffer: Provides signal buffering and amplification for improved signal integrity.
  • SSTL_2 Compatibility: Complies with the Stub Series Terminated Logic for 2.5V (SSTL_2) standard, ensuring compatibility with DDR2 memory.
  • Parity Generation and Checking: Includes parity generation and checking for error detection.
  • Registered Outputs: Improves timing margins and reduces signal skew.
  • Low Propagation Delay: Minimizes latency in memory access.
  • 2.5V Operation: Designed for use in 2.5V DDR2 memory systems.

Benefits:

  • Improved Signal Integrity: Buffering and amplification enhance signal quality, reducing errors.
  • Enhanced Timing Margins: Registered outputs minimize signal skew and improve timing margins.
  • Error Detection: Parity generation and checking help to detect and prevent data corruption.
  • Increased System Reliability: Improved signal integrity and error detection contribute to a more reliable memory system.
  • High-Speed Performance: Low propagation delay ensures fast memory access.

Additional Details:

The IDT74SSTU32864CBFG is specifically designed for DDR2 memory applications operating at 2.5V. It meets the SSTL_2 standard, ensuring compatibility with DDR2 memory modules. The integrated parity generation and checking provide an additional layer of data protection. The registered outputs help to minimize signal skew and improve timing margins. It is available in a TFBGA (Thin Fine-Pitch Ball Grid Array) package. The device's robust design and features make it suitable for demanding memory applications where reliability and performance are critical.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess