The STMP3530LAE-SB6 is a system-on-chip (SoC) media processor manufactured by IDT (Integrated Device Technology). It is designed for multimedia applications, providing processing capabilities for audio, video, and graphics. The 'L' likely denotes a low-power version, the 'AE' could represent advanced encryption or enhanced features, and 'SB6' might refer to specific packaging or testing characteristics.
Applications
- Portable Media Players (PMPs) with enhanced security features
- Digital Photo Frames with audio playback
- Low-power audio recorders with encryption
- Handheld gaming devices
- Multimedia kiosks
Features
- Low-Power ARM processor core
- Integrated audio codecs (MP3, AAC, etc.)
- Video decoding capabilities (MPEG-4, H.264)
- Hardware encryption engine (AES, DES)
- Memory controller (SDRAM, Flash)
- LCD controller
- USB 2.0 Host/Device interface
- UART, SPI, I2C serial communication ports
- GPIO pins
- Power management features
Benefits
- Extended battery life: Low-power design reduces power consumption for longer operation.
- Enhanced security: Hardware encryption engine provides secure data storage and transmission.
- Reduced system cost: Integrated functions minimize the need for external components.
- Faster development: Pre-integrated hardware and software support simplifies development.
- Optimized multimedia performance: Hardware acceleration improves audio and video playback.
Additional Details
The STMP3530LAE-SB6 likely features a low-power ARM core and enhanced security features. The encryption engine supports various encryption algorithms like AES and DES. The memory controller is compatible with a variety of SDRAM and Flash memory devices. The LCD controller interfaces with various display panels. The USB interface allows connectivity to external devices, and the serial communication interfaces enable communication with peripherals. Consult the IDT datasheet for comprehensive technical specifications.