EN
  • EN
  • DE

ZOPT2201AC5R

Part No ZOPT2201AC5R
Manufacturer IDT, Integrated Device Technology Inc
Catalog Optical Sensors - Photoelectric, Industrial
Description PLGA / 6 / 2X2,2X0,7MM / G1 - T&
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Mfr IDT, Integrated Device Technology Inc
Series *
Package Tape & Reel
Product Status Active
Base Product Number ZOPT2201
Standard Package 15,000 pcs
ECCN EAR99
HTSUS 9027.50.4060
Win Source Part Number 1106349-ZOPT2201AC5R
Ultra Librarian 3D Model Ultra Librarian ZOPT2201AC5R CAD Model

Description

The ZOPT2201AC5R is an optical sensor designed for industrial applications.

  • Category: Photoelectric Sensor
  • Series: ZOPT2201
  • Manufacturer: IDT, Integrated Device Technology Inc.
  • Packaging: Tape & Reel
  • Standard Package: 15,000 pcs
  • Status: Active

You May Also Be Interested in

Banner Engineering Corporation
TTR SERIES 7 BEAM SENSOR ARRAY 3 / Diffuse Optical Sensor 4.724" (120mm)
Need more? Email Us
Eaton / Cutler Hammer
Perfect Prox, 30MM, 280MM Nom Range 90-132VAC/18-50VDC 2M Cable Conn
Need more? Email Us
Banner Engineering Corporation
SEN PHOTO VARIED RANGE NAMUR
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Banner Engineering Corporation
PHOTO SEN FIXED 100MM NPN / Background Suppression Optical Sensor 3.937" (100mm) NPN - Dark-ON/Light-ON
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 15M ANALOG / Through-Beam Optical Sensor 590.551" (15m) Analog
Lowest to $2,259.0497
SICK, Inc.
SENSOR 150MM PNP LO M8 / Optical Sensor 0.591" ~ 5.906" (15mm ~ 150mm) PNP - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSOR REFLECTIVE 1M NPN DO/LO
Lowest to $20.2026
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9027 $58.0540
49+ $2.3818 $116.7082
76+ $2.3072 $175.3472
104+ $2.2328 $232.2112
134+ $2.1585 $289.2390
180+ $1.9351 $348.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess