EN
  • EN
  • DE

IL4580DT

Part No IL4580DT
Manufacturer IK Semicon Co., Ltd
Catalog OEM Parts (F - I)
Description Dual Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962765-IL4580DT
Categories OEM Parts(F-I)
Manufacturer IK Semicon Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IL4580DT CAD Model

Description

The IL4580DT is a high-performance dual operational amplifier (op-amp) manufactured by IK Semicon Co., Ltd. This op-amp is designed for audio and general-purpose applications requiring low noise, low distortion, and high bandwidth. It offers excellent performance characteristics, making it suitable for demanding analog signal processing tasks.

Applications

  • Audio amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers for high-fidelity audio reproduction.
  • Active filters: Implemented in various filter circuits, such as low-pass, high-pass, and band-pass filters.
  • Instrumentation amplifiers: Used as a building block in instrumentation amplifiers for precision signal amplification.
  • Line drivers: Driving signals over long cables with minimal signal degradation.
  • Analog-to-digital converter (ADC) buffers: Buffering analog signals before they are converted to digital form.

Features

  • Dual operational amplifier: Contains two independent op-amps in a single package.
  • Low noise: Exhibits low noise performance for sensitive signal amplification.
  • Low distortion: Maintains high signal fidelity with minimal harmonic distortion.
  • High bandwidth: Offers a wide bandwidth for handling high-frequency signals.
  • High slew rate: Provides a fast slew rate for accurate signal tracking.
  • Wide supply voltage range: Operates over a wide range of supply voltages.

Benefits

  • High-fidelity audio reproduction: Delivers clean and accurate audio signals.
  • Versatile: Suitable for a wide range of analog signal processing applications.
  • Space-saving: Two op-amps in a single package save board space.
  • Excellent performance: Offers superior performance characteristics compared to general-purpose op-amps.
  • Easy to use: Simple to incorporate into existing circuits.

Additional Details

The IL4580DT typically requires external components such as resistors and capacitors to configure the amplifier gain and frequency response. The device is available in a variety of packages, including surface-mount options. Proper bypassing of the power supply is crucial for minimizing noise and ensuring stable operation. The input bias current is typically low, minimizing loading on the input signal. Its high gain-bandwidth product ensures stable operation in various feedback configurations.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess