EN
  • EN
  • DE

IMP1812R-5/T

Part No IMP1812R-5/T
Manufacturer IMP, Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23
Manufacturer IMP, Inc
Manufacturer Homepage www.ds-imp.com.cn/index.asp
Win Source Part Number 753652-IMP1812R-5/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMP1812R-5/T CAD Model

Description

The IMP1812R-5/T is a voltage supervisor manufactured by IMP, Inc. This device monitors the supply voltage of a system and asserts a reset signal when the voltage drops below a specific threshold. This functionality is critical for preventing data corruption and ensuring proper operation in various electronic systems.

Applications:

  • Microprocessor and Microcontroller Systems: Provides a reset signal for microprocessors and microcontrollers during power-up, power-down, and brownout conditions.
  • Embedded Systems: Used in embedded systems to prevent erratic behavior and data corruption caused by undervoltage conditions.
  • Memory Systems: Ensures proper operation of memory devices by monitoring the supply voltage and preventing write operations during undervoltage situations.
  • Industrial Control Equipment: Integrated into industrial control systems to provide reliable operation in noisy environments with fluctuating power supplies.
  • Portable Electronics: Protects portable electronic devices from data loss and malfunction due to battery discharge.

Features:

  • Precision Voltage Monitoring: Accurately monitors the input voltage for undervoltage conditions.
  • Fixed Threshold Voltage: Typically features a fixed threshold voltage of 4.63V for 5V systems, ensuring reliable reset assertion.
  • Open-Drain Output: Provides an open-drain output, allowing for flexible connection to various logic levels.
  • Low Quiescent Current: Consumes minimal power, making it suitable for battery-powered applications.
  • Small Package Size: Available in a small SOT-23 package, saving valuable board space.

Benefits:

  • Prevent Data Corruption: Ensures data integrity by preventing write operations during undervoltage conditions.
  • Reliable System Operation: Guarantees reliable system operation by resetting the microprocessor or microcontroller during power-up, power-down, and brownout conditions.
  • Simplified System Design: Simplifies system design by providing a complete voltage monitoring solution in a single package.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable applications.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.

Additional Details:

The IMP1812R-5/T features an open-drain output, requiring a pull-up resistor to the desired logic level. The reset output remains asserted as long as the input voltage is below the threshold voltage. Refer to the datasheet for specific timing characteristics and operating conditions.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess